ASUS P7H55-V, Intel, LGA 1156 (Socket H), 16 GB, Non-ECC, Realtek RTL8111E, Gigabit LAN
ASUS P7H55-V. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB, ECC сompatibility: Non-ECC. LAN controller: Realtek RTL8111E, Networking features: Gigabit LAN. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC887. BIOS type: AMI, BIOS memory size: 64 Mbit