ASUS logo

ASUS P5RD2-VM motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130573
Info modified on:
04 Apr 2019, 05:45:32
Short summary description ASUS P5RD2-VM motherboard LGA 775 (Socket T) micro ATX:

ASUS P5RD2-VM, Intel, LGA 775 (Socket T), 2 GB, 10/100/1000 Mbit/s LAN, micro ATX, 5.1 channels

Long summary description ASUS P5RD2-VM motherboard LGA 775 (Socket T) micro ATX:

ASUS P5RD2-VM. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 2 GB. Networking features: 10/100/1000 Mbit/s LAN. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Power source type: ATX. BIOS memory size: 32 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.