ASUS logo

ASUS P5E3 WS PRO motherboard LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62141
Info modified on:
12 Jun 2018, 16:29:38
Short summary description ASUS P5E3 WS PRO motherboard LGA 775 (Socket T) ATX:

ASUS P5E3 WS PRO, Intel, LGA 775 (Socket T), 8 GB, 0, 1, 5, 10, Marvell 88E8056, Dual Gigabit Ethernet

Long summary description ASUS P5E3 WS PRO motherboard LGA 775 (Socket T) ATX:

ASUS P5E3 WS PRO. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. RAID levels: 0, 1, 5, 10. LAN controller: Marvell 88E8056, Networking features: Dual Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD1988B

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.