ASUS logo

ASUS Booksize P4-P5G41 PC/workstation barebone Desktop Black Intel® G41 Express LGA 775 (Socket T)

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68484
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS Booksize P4-P5G41 PC/workstation barebone Desktop Black Intel® G41 Express LGA 775 (Socket T):

ASUS Booksize P4-P5G41, Desktop, Intel® G41 Express, LGA 775 (Socket T)

Long summary description ASUS Booksize P4-P5G41 PC/workstation barebone Desktop Black Intel® G41 Express LGA 775 (Socket T):

ASUS Booksize P4-P5G41. Chassis type: Desktop. Motherboard chipset: Intel® G41 Express, Processor socket: LGA 775 (Socket T). Number of memory slots: 2, Maximum internal memory: 8 GB. Ethernet LAN (RJ-45) ports: 1

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.