ASUS NX90JQ-MA1, Intel® Core™ i7, 1,73 GHz, 46,7 cm (18.4"), 1920 x 1080 pixels, 6 GB, 1 TB
ASUS NX90JQ-MA1. Processor family: Intel® Core™ i7, Processor model: i7-740QM, Processor frequency: 1,73 GHz. Display diagonal: 46,7 cm (18.4"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: NVIDIA® GeForce® GT 335M. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 4,4 kg