ASUS N71JQ-TY012V, Intel® Core™ i7, 1,6 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 640 GB
ASUS N71JQ-TY012V. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 5730. Operating system installed: Windows 7 Home Premium. Product colour: Black, Brown. Weight: 3,4 kg