ASUS N46VM-V3030D, Intel® Core™ i7, 2,3 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB
ASUS N46VM-V3030D. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 630M. Operating system installed: FreeDOS. Product colour: Black, Silver. Weight: 2,4 kg