ASUS logo

ASUS Fonepad ME371MG-1I032A tablet 3G Intel Atom® 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Grey, Titanium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88355
Info modified on:
25 Jul 2023, 10:14:28
Short summary description ASUS Fonepad ME371MG-1I032A tablet 3G Intel Atom® 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Grey, Titanium:

ASUS Fonepad ME371MG-1I032A, 17,8 cm (7"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Grey, Titanium

Long summary description ASUS Fonepad ME371MG-1I032A tablet 3G Intel Atom® 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Grey, Titanium:

ASUS Fonepad ME371MG-1I032A. Display diagonal: 17,8 cm (7"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,2 GHz, Processor family: Intel Atom®, Processor model: Z2420. Internal memory: 1 GB. Front camera resolution (numeric): 1,2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 340 g. Operating system installed: Android. Product colour: Grey, Titanium

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.