ASUS M4N82/DELUXE, AMD, Socket AM3, 16 GB, ECC & Non-ECC, 0, 1, 0+1, 5, JBOD, Realtek RTL8211CL
ASUS M4N82/DELUXE. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 0+1, 5, JBOD. LAN controller: Realtek RTL8211CL, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Motherboard chipset: NVIDIA nForce 980a SLI, Power source type: ATX