ASUS logo

ASUS M4A88T-V EVO motherboard AMD 880G Socket AM3 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130826
Info modified on:
30 Oct 2024, 13:10:22
Short summary description ASUS M4A88T-V EVO motherboard AMD 880G Socket AM3 ATX:

ASUS M4A88T-V EVO, AMD, Socket AM3, AMD Phenom II Dual-Core Mobile, AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6, 1066 MHz, 5,2 GT/s, 16 GB

Long summary description ASUS M4A88T-V EVO motherboard AMD 880G Socket AM3 ATX:

ASUS M4A88T-V EVO. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II Dual-Core Mobile, AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6. Maximum internal memory: 16 GB, Memory channels: Dual-channel, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 10, JBOD. Parallel processing technology support: Hybrid CrossFireX, Maximum graphics card memory: 1024 MB, Graphics card family: AMD. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.