ASUS logo

ASUS L200HA-FD0095T laptop Intel Atom® x5-Z8350 29,5 cm (11.6") HD 4 GB 32 GB eMMC Windows 10 Home White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88708
Info modified on:
01 Feb 2025, 05:03:19
Short summary description ASUS L200HA-FD0095T laptop Intel Atom® x5-Z8350 29,5 cm (11.6") HD 4 GB 32 GB eMMC Windows 10 Home White:

ASUS L200HA-FD0095T, Intel Atom®, 1,44 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 32 GB

Long summary description ASUS L200HA-FD0095T laptop Intel Atom® x5-Z8350 29,5 cm (11.6") HD 4 GB 32 GB eMMC Windows 10 Home White:

ASUS L200HA-FD0095T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: x5-Z8350, Processor frequency: 1,44 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product colour: White. Weight: 980 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.