ASUS K8N4-E DELUXE, AMD, Socket 754, 3 GB, 0,125 GB, JBOD, Marvell 88E81111Gigabit LAN PHY
ASUS K8N4-E DELUXE. Processor manufacturer: AMD, Processor socket: Socket 754. Maximum internal memory: 3 GB, Internal memory: 0,125 GB. RAID levels: JBOD. Networking features: Marvell 88E81111Gigabit LAN PHY. Motherboard form factor: ATX, Power source type: ATX