ASUS logo

ASUS K52JC-EX273D laptop Intel® Core™ i5 i5-450M 39,6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 310M Wi-Fi 4 (802.11n) FreeDOS Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110276
Info modified on:
22 Jan 2025, 05:23:18
Short summary description ASUS K52JC-EX273D laptop Intel® Core™ i5 i5-450M 39,6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 310M Wi-Fi 4 (802.11n) FreeDOS Grey:

ASUS K52JC-EX273D, Intel® Core™ i5, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS K52JC-EX273D laptop Intel® Core™ i5 i5-450M 39,6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 310M Wi-Fi 4 (802.11n) FreeDOS Grey:

ASUS K52JC-EX273D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-450M, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.