ASUS logo

ASUS K52F-P6100-S3CDWN laptop Intel® Pentium® 39,6 cm (15.6") HD 3 GB DDR3-SDRAM 320 GB HDD FreeDOS English Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99829
Info modified on:
22 Jan 2025, 05:58:19
Short summary description ASUS K52F-P6100-S3CDWN laptop Intel® Pentium® 39,6 cm (15.6") HD 3 GB DDR3-SDRAM 320 GB HDD FreeDOS English Black:

ASUS K52F-P6100-S3CDWN, Intel® Pentium®, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description ASUS K52F-P6100-S3CDWN laptop Intel® Pentium® 39,6 cm (15.6") HD 3 GB DDR3-SDRAM 320 GB HDD FreeDOS English Black:

ASUS K52F-P6100-S3CDWN. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: P6100, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.