ASUS logo

ASUS K50IN-SX152V laptop Intel® Core™2 Duo T6600 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G102M Windows 7 Home Premium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137791
Info modified on:
22 Jan 2025, 05:01:24
Short summary description ASUS K50IN-SX152V laptop Intel® Core™2 Duo T6600 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G102M Windows 7 Home Premium:

ASUS K50IN-SX152V, Intel® Core™2 Duo, 2,2 GHz, 39,6 cm (15.6"), 4 GB, 500 GB, Windows 7 Home Premium

Long summary description ASUS K50IN-SX152V laptop Intel® Core™2 Duo T6600 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G102M Windows 7 Home Premium:

ASUS K50IN-SX152V. Processor family: Intel® Core™2 Duo, Processor model: T6600, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® G102M. Operating system installed: Windows 7 Home Premium. Weight: 2,6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.