ASUS Vivobook S 14 OLED K3402ZA-SB51, Intel® Core™ i5, 2,5 GHz, 35,6 cm (14"), 2880 x 1800 pixels, 8 GB, 512 GB
ASUS Vivobook S 14 OLED K3402ZA-SB51. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-12500H, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), HD type: 2.8K, Display resolution: 2880 x 1800 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Black