ASUS logo

ASUS VivoPC K20CD-K-SP003T PC Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Tower Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81327
Info modified on:
14 Mar 2024, 19:50:09
Short summary description ASUS VivoPC K20CD-K-SP003T PC Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Tower Silver:

ASUS VivoPC K20CD-K-SP003T, 3 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD-RW, Windows 10 Home

Long summary description ASUS VivoPC K20CD-K-SP003T PC Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Tower Silver:

ASUS VivoPC K20CD-K-SP003T. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.