ASUS logo

ASUS Pundit P1-PH1 Desktop Black LGA 775 (Socket T)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
242833
Info modified on:
01 Dec 2020, 16:36:05
Short summary description ASUS Pundit P1-PH1 Desktop Black LGA 775 (Socket T):

ASUS Pundit P1-PH1, Desktop, LGA 775 (Socket T), 250 W

Long summary description ASUS Pundit P1-PH1 Desktop Black LGA 775 (Socket T):

ASUS Pundit P1-PH1. Chassis type: Desktop. Processor socket: LGA 775 (Socket T). Maximum internal memory: 2 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 250 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.