ASUS logo

ASUS GT720-SL-2GD3-BRK graphics card NVIDIA GeForce GT 720 2 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102653
Info modified on:
02 Sept 2024, 20:23:28
Short summary description ASUS GT720-SL-2GD3-BRK graphics card NVIDIA GeForce GT 720 2 GB GDDR3:

ASUS GT720-SL-2GD3-BRK, GeForce GT 720, 2 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI 3.0

Long summary description ASUS GT720-SL-2GD3-BRK graphics card NVIDIA GeForce GT 720 2 GB GDDR3:

ASUS GT720-SL-2GD3-BRK. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 720, Processor frequency: 797 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 900 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.4. Interface type: PCI 3.0. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.