ASUS ROG Strix GL702ZC-R7DX5PB1, AMD Ryzen™ 7, 3 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1 TB
ASUS ROG Strix GL702ZC-R7DX5PB1. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 1700, Processor frequency: 3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon RX 580. Operating system installed: Windows 10. Product colour: Black