ASUS logo

ASUS ROG GL553VW-FY182D laptop Intel® Core™ i7 i7-6700HQ 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 128 GB SSD NVIDIA® GeForce® GTX 960M FreeDOS Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62070
Info modified on:
01 Feb 2025, 04:30:45
Short summary description ASUS ROG GL553VW-FY182D laptop Intel® Core™ i7 i7-6700HQ 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 128 GB SSD NVIDIA® GeForce® GTX 960M FreeDOS Black:

ASUS ROG GL553VW-FY182D, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description ASUS ROG GL553VW-FY182D laptop Intel® Core™ i7 i7-6700HQ 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 128 GB SSD NVIDIA® GeForce® GTX 960M FreeDOS Black:

ASUS ROG GL553VW-FY182D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.