ASUS ROG GL10CS-IN080T, 2,9 GHz, Intel® Core™ i5, i5-9400F, 8 GB, 1,51 TB, Windows 10 Pro
ASUS ROG GL10CS-IN080T. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400F. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1,51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce GTX 1660. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Midi Tower. Product type: PC. Product colour: Grey