ASUS logo

ASUS ROG G752VM-GC002D laptop Intel® Core™ i7 i7-6700HQ 43,9 cm (17.3") Full HD 64 GB DDR4-SDRAM 1,48 TB HDD+SSD NVIDIA® GeForce® GTX 1060 FreeDOS Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41356
Info modified on:
01 Feb 2025, 04:39:57
Short summary description ASUS ROG G752VM-GC002D laptop Intel® Core™ i7 i7-6700HQ 43,9 cm (17.3") Full HD 64 GB DDR4-SDRAM 1,48 TB HDD+SSD NVIDIA® GeForce® GTX 1060 FreeDOS Grey:

ASUS ROG G752VM-GC002D, Intel® Core™ i7, 2,6 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 64 GB, 1,48 TB

Long summary description ASUS ROG G752VM-GC002D laptop Intel® Core™ i7 i7-6700HQ 43,9 cm (17.3") Full HD 64 GB DDR4-SDRAM 1,48 TB HDD+SSD NVIDIA® GeForce® GTX 1060 FreeDOS Grey:

ASUS ROG G752VM-GC002D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,48 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. Operating system installed: FreeDOS. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.