ASUS ROG G74SX-TZ019V, Intel® Core™ i7, 2 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1,02 TB
ASUS ROG G74SX-TZ019V. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,02 TB, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GTX 560M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 4,28 kg