ASUS logo

ASUS ROG Strix G731GU-EV007 Intel® Core™ i7 i7-9750H Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,26 TB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62744
Info modified on:
10 Mar 2024, 10:10:44
Short summary description ASUS ROG Strix G731GU-EV007 Intel® Core™ i7 i7-9750H Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,26 TB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Black:

ASUS ROG Strix G731GU-EV007, Intel® Core™ i7, 2,6 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1,26 TB

Long summary description ASUS ROG Strix G731GU-EV007 Intel® Core™ i7 i7-9750H Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,26 TB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Black:

ASUS ROG Strix G731GU-EV007. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-9750H, Processor frequency: 2,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1660 Ti. Product colour: Black

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.