ASUS logo

ASUS ROG G51J-SZ037V laptop Intel® Core™ i7 i7-720QM 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GTS 260M Windows 7 Home Premium Black, Blue

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98452
Info modified on:
22 Jan 2025, 05:24:30
Short summary description ASUS ROG G51J-SZ037V laptop Intel® Core™ i7 i7-720QM 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GTS 260M Windows 7 Home Premium Black, Blue:

ASUS ROG G51J-SZ037V, Intel® Core™ i7, 1,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 640 GB

Long summary description ASUS ROG G51J-SZ037V laptop Intel® Core™ i7 i7-720QM 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GTS 260M Windows 7 Home Premium Black, Blue:

ASUS ROG G51J-SZ037V. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Discrete graphics card model: NVIDIA® GeForce® GTS 260M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Blue. Weight: 3,3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.