ASUS G2PC-7R004C, Intel® Core™2 Duo, 2 GHz, 43,2 cm (17"), 1440 x 900 pixels, 2 GB, 160 GB
ASUS G2PC-7R004C. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon X1700. Operating system installed: Windows Vista Home Premium. Weight: 4,4 kg