ASUS logo

ASUS ROG G11CD-BS51-GTX1050 PC Intel® Core™ i5 i5-7400 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Tower Black, Grey, Red

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70598
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS ROG G11CD-BS51-GTX1050 PC Intel® Core™ i5 i5-7400 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Tower Black, Grey, Red:

ASUS ROG G11CD-BS51-GTX1050, 3 GHz, Intel® Core™ i5, 12 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description ASUS ROG G11CD-BS51-GTX1050 PC Intel® Core™ i5 i5-7400 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Tower Black, Grey, Red:

ASUS ROG G11CD-BS51-GTX1050. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.