ASUS logo

ASUS TUF Gaming FX505DY-AL063 laptop AMD Ryzen™ 5 3550H 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon RX 560X Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5569
Info modified on:
08 Nov 2024, 05:13:39
Short summary description ASUS TUF Gaming FX505DY-AL063 laptop AMD Ryzen™ 5 3550H 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon RX 560X Wi-Fi 5 (802.11ac) Windows 10 Home Black:

ASUS TUF Gaming FX505DY-AL063, AMD Ryzen™ 5, 2,1 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS TUF Gaming FX505DY-AL063 laptop AMD Ryzen™ 5 3550H 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon RX 560X Wi-Fi 5 (802.11ac) Windows 10 Home Black:

ASUS TUF Gaming FX505DY-AL063. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 3550H, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.