ASUS logo

ASUS FX-D1161 network switch Unmanaged L2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59851
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS FX-D1161 network switch Unmanaged L2:

ASUS FX-D1161, Unmanaged, L2, Full duplex

Long summary description ASUS FX-D1161 network switch Unmanaged L2:

ASUS FX-D1161. Switch type: Unmanaged, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 4000 entries, Switching capacity: 3,2 Gbit/s. Networking standards: IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.