ASUS logo

ASUS F5SR-AP128C laptop Intel® Core™2 Duo T5850 39,1 cm (15.4") 4 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41163
Info modified on:
22 Jan 2025, 06:09:02
Short summary description ASUS F5SR-AP128C laptop Intel® Core™2 Duo T5850 39,1 cm (15.4") 4 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium:

ASUS F5SR-AP128C, Intel® Core™2 Duo, 2,1 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 4 GB, 250 GB

Long summary description ASUS F5SR-AP128C laptop Intel® Core™2 Duo T5850 39,1 cm (15.4") 4 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium:

ASUS F5SR-AP128C. Processor family: Intel® Core™2 Duo, Processor model: T5850, Processor frequency: 2,1 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Mobility Radeon HD 3470. Operating system installed: Windows Vista Home Premium. Weight: 2,6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.