ASUS F5R-AP360P, EN, Intel® Core™ Duo, 1,73 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB
ASUS F5R-AP360P, EN. Processor family: Intel® Core™ Duo, Processor frequency: 1,73 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows XP Professional. Weight: 2,65 kg