ASUS F50SV-6X030E, Intel® Core™2 Duo, 2,4 GHz, 40,6 cm (16"), 1366 x 768 pixels, 4 GB, 500 GB
ASUS F50SV-6X030E. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2,4 GHz. Display diagonal: 40,6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® GT 120M. Operating system installed: Windows Vista Business. Product colour: Black, Silver. Weight: 2,85 kg