ASUS ET ET2323INK-BC046QU, 58,4 cm (23"), Full HD, Intel® Core™ i3, 8 GB, 250 GB, Windows 8.1
ASUS ET ET2323INK-BC046QU. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 2,1 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 250 GB, Storage media: SSD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black