ASUS logo

ASUS ET ET2231IUK-BC022X All-in-One PC/workstation Intel® Core™ i3 i3-4005U 54,6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47904
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ET ET2231IUK-BC022X All-in-One PC/workstation Intel® Core™ i3 i3-4005U 54,6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

ASUS ET ET2231IUK-BC022X, 54,6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 10 Home

Long summary description ASUS ET ET2231IUK-BC022X All-in-One PC/workstation Intel® Core™ i3 i3-4005U 54,6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

ASUS ET ET2231IUK-BC022X. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 1,7 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.