ASUS ET ET2030IUT-BE008R, 49,5 cm (19.5"), HD+, Intel® Core™ i3, 4 GB, 1 TB, Windows 8.1
ASUS ET ET2030IUT-BE008R. Product type: All-in-One PC. Display diagonal: 49,5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3,1 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black