ASUS logo

ASUS ENGT520 SL/DI/1GD3/V2(LP) graphics card NVIDIA GeForce GT 520 1 GB GDDR3

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95946
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ENGT520 SL/DI/1GD3/V2(LP) graphics card NVIDIA GeForce GT 520 1 GB GDDR3:

ASUS ENGT520 SL/DI/1GD3/V2(LP), GeForce GT 520, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS ENGT520 SL/DI/1GD3/V2(LP) graphics card NVIDIA GeForce GT 520 1 GB GDDR3:

ASUS ENGT520 SL/DI/1GD3/V2(LP). Graphics processor family: NVIDIA, Graphics processor: GeForce GT 520, Processor frequency: 700 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1333 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.