ASUS logo

ASUS GF 9600 GT OC 512MB GeForce 9600 GT GDDR3

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50699
Info modified on:
04 Apr 2019, 08:58:41
Short summary description ASUS GF 9600 GT OC 512MB GeForce 9600 GT GDDR3:

ASUS GF 9600 GT OC 512MB, GeForce 9600 GT, GDDR3, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS GF 9600 GT OC 512MB GeForce 9600 GT GDDR3:

ASUS GF 9600 GT OC 512MB. Graphics processor: GeForce 9600 GT. Graphics card memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.