ASUS logo

ASUS EN9500GT TOP/DI/512M graphics card GeForce 9500 GT GDDR3

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76422
Info modified on:
08 May 2023, 14:53:55
Short summary description ASUS EN9500GT TOP/DI/512M graphics card GeForce 9500 GT GDDR3:

ASUS EN9500GT TOP/DI/512M, GeForce 9500 GT, GDDR3, 128 bit, 1000 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS EN9500GT TOP/DI/512M graphics card GeForce 9500 GT GDDR3:

ASUS EN9500GT TOP/DI/512M. Graphics processor: GeForce 9500 GT. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10. Interface type: PCI Express 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.