ASUS logo

ASUS EN8500GT Silent Magic/HTP/512M GeForce 8500 GT GDDR2

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87799
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EN8500GT Silent Magic/HTP/512M GeForce 8500 GT GDDR2:

ASUS EN8500GT Silent Magic/HTP/512M, GeForce 8500 GT, GDDR2, 128 bit, 2560 x 1600 pixels

Long summary description ASUS EN8500GT Silent Magic/HTP/512M GeForce 8500 GT GDDR2:

ASUS EN8500GT Silent Magic/HTP/512M. Graphics processor: GeForce 8500 GT. Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.