ASUS logo

ASUS GeForce 7300GT 128M DDR3 GDDR3

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78735
Info modified on:
04 Apr 2019, 06:24:39
Short summary description ASUS GeForce 7300GT 128M DDR3 GDDR3:

ASUS GeForce 7300GT 128M DDR3, GDDR3, 128 bit, 1000 MHz, 2048 x 1536 pixels

Long summary description ASUS GeForce 7300GT 128M DDR3 GDDR3:

ASUS GeForce 7300GT 128M DDR3. Processor frequency: 550 MHz. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1000 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0c, OpenGL version: 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.