ASUS logo

ASUS Extreme N6200GE/TD 128MB PCI-E GeForce 6200 GDDR

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129181
Info modified on:
04 Apr 2019, 04:54:31
Short summary description ASUS Extreme N6200GE/TD 128MB PCI-E GeForce 6200 GDDR:

ASUS Extreme N6200GE/TD 128MB PCI-E, GeForce 6200, GDDR, 128 bit, 550 MHz, 2048 x 1536 pixels

Long summary description ASUS Extreme N6200GE/TD 128MB PCI-E GeForce 6200 GDDR:

ASUS Extreme N6200GE/TD 128MB PCI-E. Graphics processor: GeForce 6200, Processor frequency: 300 MHz. Graphics card memory type: GDDR, Memory bus: 128 bit, Memory clock speed: 550 MHz. Maximum resolution: 2048 x 1536 pixels

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.