ASUS EeeBox PC EB1501P-B016E, 1,8 GHz, Intel Atom®, 2 GB, 320 GB, DVD Super Multi, Windows 7 Home Premium
ASUS EeeBox PC EB1501P-B016E. Processor frequency: 1,8 GHz, Processor family: Intel Atom®, Processor model: D525. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Integrated, Discrete graphics card model: NVIDIA® ION™. Operating system installed: Windows 7 Home Premium. Power supply: 65 W. Product type: Mini PC. Weight: 1,2 kg. Product colour: Black