ASUS EeeBox PC EB1007-B0560, 1,66 GHz, Intel Atom®, D410, 1 GB, 250 GB, FreeDOS
ASUS EeeBox PC EB1007-B0560. Processor frequency: 1,66 GHz, Processor family: Intel Atom®, Processor model: D410. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Card reader integrated. On-board graphics card model: Integrated. Wi-Fi. Operating system installed: FreeDOS. Power supply: 40 W. Product type: Mini PC. Weight: 1,17 kg. Product colour: Black