ASUS logo

ASUS EeeBox PC EB1007-B022F PC Intel Atom® D410 1 GB DDR2-SDRAM 320 GB Windows 7 Professional Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49521
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EeeBox PC EB1007-B022F PC Intel Atom® D410 1 GB DDR2-SDRAM 320 GB Windows 7 Professional Black:

ASUS EeeBox PC EB1007-B022F, 1,66 GHz, Intel Atom®, D410, 1 GB, 320 GB, Windows 7 Professional

Long summary description ASUS EeeBox PC EB1007-B022F PC Intel Atom® D410 1 GB DDR2-SDRAM 320 GB Windows 7 Professional Black:

ASUS EeeBox PC EB1007-B022F. Processor frequency: 1,66 GHz, Processor family: Intel Atom®, Processor model: D410. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 320 GB, Card reader integrated. On-board graphics card model: Integrated. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 40 W. Product type: PC. Weight: 1,17 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.