ASUS logo

ASUS EAH5770/2DIS/1GD5 graphics card 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72130
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EAH5770/2DIS/1GD5 graphics card 1 GB GDDR5:

ASUS EAH5770/2DIS/1GD5, 1 GB, GDDR5, 128 bit, 4800 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS EAH5770/2DIS/1GD5 graphics card 1 GB GDDR5:

ASUS EAH5770/2DIS/1GD5. Processor frequency: 850 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 4800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.