ASUS logo

ASUS EAH4350 SILENT/DI/512MD2 graphics card GDDR2

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28193
Info modified on:
21 Feb 2018, 23:23:42
Short summary description ASUS EAH4350 SILENT/DI/512MD2 graphics card GDDR2:

ASUS EAH4350 SILENT/DI/512MD2, GDDR2, 64 bit, 800 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS EAH4350 SILENT/DI/512MD2 graphics card GDDR2:

ASUS EAH4350 SILENT/DI/512MD2. Processor frequency: 600 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.0. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.