ASUS logo

ASUS Vivobook E200HA-FD0043TS laptop Intel Atom® x5-Z8350 29,5 cm (11.6") HD 2 GB DDR3-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Gold

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110287
Info modified on:
22 Jan 2025, 06:05:55
Short summary description ASUS Vivobook E200HA-FD0043TS laptop Intel Atom® x5-Z8350 29,5 cm (11.6") HD 2 GB DDR3-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Gold:

ASUS Vivobook E200HA-FD0043TS, Intel Atom®, 1,44 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 32 GB

Long summary description ASUS Vivobook E200HA-FD0043TS laptop Intel Atom® x5-Z8350 29,5 cm (11.6") HD 2 GB DDR3-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Gold:

ASUS Vivobook E200HA-FD0043TS. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: x5-Z8350, Processor frequency: 1,44 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product colour: Gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.