ASUS logo

ASUS DSEB-D16/SAS motherboard Intel® 5400 LGA 771 (Socket J) SSI EEB

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19397
Info modified on:
20 Apr 2021, 19:11:38
Short summary description ASUS DSEB-D16/SAS motherboard Intel® 5400 LGA 771 (Socket J) SSI EEB:

ASUS DSEB-D16/SAS, Intel, LGA 771 (Socket J), 128 GB, 0, 1, 5, 10, Intel® 82563EB, SSI EEB

Long summary description ASUS DSEB-D16/SAS motherboard Intel® 5400 LGA 771 (Socket J) SSI EEB:

ASUS DSEB-D16/SAS. Processor manufacturer: Intel, Processor socket: LGA 771 (Socket J). Maximum internal memory: 128 GB. RAID levels: 0, 1, 5, 10. LAN controller: Intel® 82563EB. Motherboard form factor: SSI EEB, Motherboard chipset: Intel® 5400, Certification: FCC, CFR47 Part 15, Class B, CE, EN55022, EN55024, C-TICK

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.