ASUS logo

ASUS DRW-1608P2 DVD-RW optical disc drive Internal

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20807
Info modified on:
04 Apr 2019, 05:33:52
Short summary description ASUS DRW-1608P2 DVD-RW optical disc drive Internal:

ASUS DRW-1608P2 DVD-RW, 32x, 32x, 40x, Windows XP / NT / ME / 2000 / 98SE , 1 discs, 6x

Long summary description ASUS DRW-1608P2 DVD-RW optical disc drive Internal:

ASUS DRW-1608P2 DVD-RW. CD write speed: 32x, CD rewrite speed: 32x. CD read speed: 40x. Compatible operating systems: Windows XP / NT / ME / 2000 / 98SE , Number of optical discs: 1 discs, DVD-RW speed: 6x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.